The TPL5110 is a nano-power system timer with an integrated MOSFET driver designed for power gating in battery-powered and IoT applications. It operates from 1.8 V to 5.5 V and consumes 35 nA at 2.5 V. The device offers selectable timing intervals from 100 ms to 7200 s with 1% typical accuracy and includes a one-shot feature for single-cycle power activation. It is housed in a 6-pin SOT-23 package measuring 3.00 mm × 3.00 mm and operates over the temperature range of -40 °C to 105 °C.
TPL5110 Ultra-Low Pwr Sys Timer w/ MOS driver & MSFET pwr ON 6-SOT -40 to 125
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Standard Timer Single -40°C 105°C 6-Pin TSOT-23 T/R Product overview: TPL5110DDCR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5110DDCR can be used for catalog matching and distributor lookup.
IC OSC PROG TIMER TSOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Timers | IC Timers |
| Product Number | TPL5110DDCR | 296-47225-6-ND | 689-TPL5110DDCR | TPL5110DDCR |
| Product Name | TPL5110 TPL5110 Ultra-Low Pwr Sys Timer w/ MOS driver & MSFET pwr ON | Programmable Timers and Oscillators | Clock and Timing IC | Programmable Timers and Oscillators |
| Device Type | Clock Driver |