Texas Instruments CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs CDCEL913PW

Description
Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL913PW - Texas Instruments
Dallas, TX, United States
CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs
CDCEL913PW
CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs CDCEL913PW
Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85

Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.9V 160MHz 230MHz TSSOP Clock and Timing IC
728-CDCEL913PW
1.9V 160MHz 230MHz TSSOP Clock and Timing IC 728-CDCEL913PW
Clock Generator 1.7-1.9V, 160MHz IN, 230MHz OUT, 3-OUT, I2C, TSSOP Product overview: CDCEL913PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 160MHz, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.9V, 160MHz, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL913PW can be used for catalog matching and distributor lookup.

Clock Generator 1.7-1.9V, 160MHz IN, 230MHz OUT, 3-OUT, I2C, TSSOP Product overview: CDCEL913PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 160MHz, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.9V, 160MHz, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL913PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913PW
012999-CDCEL913PW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913PW 012999-CDCEL913PW
Manufacturer: Texas Instruments Win Source Part Number: 012999-CDCEL913PW Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 230MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012999-CDCEL913PW
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-22917-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-22917-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-22917-5-ND
"PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCEL913PW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCEL913PW
IC PLL CLOCK SYNTHESIZER 14TSSOP

IC PLL CLOCK SYNTHESIZER 14TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCEL913PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCEL913PW
Clock Generators, PLLs, Frequency Synthesizers CDCEL913PW
PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)

PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number CDCEL913PW 728-CDCEL913PW 012999-CDCEL913PW 296-22917-5-ND CDCEL913PW CDCEL913PW
Product Name CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 1.9V 160MHz 230MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913PW Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS 1 CMOS; LVCMOS
Package Type TSSOP Rail/Tube Surface Mount; 14-TSSOP Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 230 MHz 160 MHz 230 MHz 230 MHz 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSRE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs - CDC2516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers