The CDCR83A Direct Rambus(TM) Clock Generator from Texas Instruments is designed to provide a 400-MHz differential clock source for Direct Rambus memory systems, supporting an 800-MHz data transfer rate. It features fail-safe power-up initialization and synchronizes the clock domains of the Rambus channel with an external system or processor clock. The device operates from a single 3.3-V supply and consumes approximately 120 mW at 300 MHz, making it suitable for power-sensitive applications. This clock generator supports multiple frequency multipliers (4, 6, 8, 16/3) and does not require external components for the phase-locked loop (PLL). It allows for independent channel clocking and includes spread spectrum clocking capabilities to reduce electromagnetic interference (EMI). The CDCR83A is characterized for operation over an industrial temperature range of -40°C to 85°C and is packaged in a shrink small-outline package (DBQ). Cycle-to-cycle jitter is less than 50 ps at 400 MHz, and the product has been certified to exceed Rambus DRCG validation requirements.
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 202417-CDCR83ADBQRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: Clock
Main Purpose: Memory, RDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP
Direct Rambus™ Clock Generator 24-SSOP -40 to 85 Product overview: CDCR83ADBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR83ADBQRG4 can be used for catalog matching and distributor lookup.
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP
IC DIRECT RAMBUS CLK GEN 24-QSOP
PLL Clock Generator Single 267MHz to 400MHz 24-Pin SSOP T/R
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCR83ADBQRG4 | 202417-CDCR83ADBQRG4 | CDCR83ADBQRG4-ND | 763-CDCR83ADBQRG4 | CDCR83ADBQRG4 | CDCR83ADBQRG4 | 815-CDCR83ADBQRG4 |
| Product Name | CDCR83A Direct Rambus(TM) Clock Generator | Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQRG4 | Application Specific Clock/Timing | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | PLL Clock Generator Single 267MHz to 400MHz 24-Pin SSOP T/R |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | SSOP | Surface Mount; 24-SSOP/QSOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | 24-SSOP (0.154, 3.90mm Width) |
| Supply Voltage | 3.3 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |