Texas Instruments CDCR83A Direct Rambus(TM) Clock Generator CDCR83ADBQ

Description
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet
Description
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCR83A Direct Rambus(TM) Clock Generator - CDCR83ADBQ - Texas Instruments
Dallas, TX, United States
CDCR83A Direct Rambus(TM) Clock Generator
CDCR83ADBQ
CDCR83A Direct Rambus(TM) Clock Generator CDCR83ADBQ
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85

Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQ
1160678-CDCR83ADBQ
Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQ 1160678-CDCR83ADBQ
Manufacturer: Texas Instruments Win Source Part Number: 1160678-CDCR83ADBQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: TTL Output: Clock PLL: Yes Main Purpose: Memory, RDRAM Family Name: CDCR83 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): PI6C2501AWEX; PI6C2502WE; PI6C2501AWX; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160678-CDCR83ADBQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: TTL
Output: Clock
PLL: Yes
Main Purpose: Memory, RDRAM
Family Name: CDCR83
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): PI6C2501AWEX; PI6C2502WE; PI6C2501AWX;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400MHz 3.3V SSOP Clock and Timing IC
763-CDCR83ADBQ
400MHz 3.3V SSOP Clock and Timing IC 763-CDCR83ADBQ
400MHz Clock Buffer/Driver, TTL Input, 3.3V, SSOP Product overview: CDCR83ADBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, 3.3V, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR83ADBQ can be used for catalog matching and distributor lookup.

400MHz Clock Buffer/Driver, TTL Input, 3.3V, SSOP Product overview: CDCR83ADBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, 3.3V, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR83ADBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCR83ADBQ - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, CDC Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

PLL Based Clock Driver, CDC Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Application Specific Clock/Timing - 296-18600-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-18600-5-ND
Application Specific Clock/Timing 296-18600-5-ND
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Buy Now Datasheet
Application Specific Clock/Timing - CDCR83ADBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCR83ADBQ
Application Specific Clock/Timing CDCR83ADBQ
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCR83ADBQ 1160678-CDCR83ADBQ 763-CDCR83ADBQ CDCR83ADBQ 296-18600-5-ND CDCR83ADBQ
Product Name CDCR83A Direct Rambus(TM) Clock Generator Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQ 400MHz 3.3V SSOP Clock and Timing IC Application Specific Clock/Timing Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Generator
Package Type SSOP Surface Mount Rail/Tube SOP Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.3 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data