The CDC421A212RGET is a fully-integrated, fixed-frequency, low-jitter crystal oscillator clock generator with differential LVPECL outputs, designed to produce a 212.5 MHz output from a 35.4167 MHz crystal input. It operates from a 3.3 V supply, consumes a typical 300 mW, and features integrated VCO and phase-locked loop circuitry with RMS jitter as low as 1 ps integrated between 10 kHz and 20 MHz. The device is packaged in a 4-mm × 4-mm QFN-24 and is characterized for operation from -40°C to +85°C. It supports crystal or LVCMOS input and provides ESD protection exceeding 2 kV (HBM).
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Clock Generator, 212.5MHz, CMOS, PQCC24
Clock Generator IC 212.5MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 212.5MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
IC CLK GEN 212.50MHZ 3.3V 24VQFN
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421A212RGET | CDC421A212RGET | 296-24588-2-ND | CDC421A212RGET | CDC421A212RGET | CDC421A212RGET |
| Product Name | CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | LVPECL | CMOS | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | VQFN | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 212 MHz | 212 MHz | 212 MHz | 212 MHz | 212 MHz |