TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese 6-SOT -40 to 125
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Timer IC, 1.8-5.5V, 1-Ch, 6-Pin TSOT-23, Industrial Product overview: TPL5010DDCR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5010DDCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272043-TPL5010DDCR
Packaging: Reel - TR
Type: Programmable Timer
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5 V
Family Name: TPL5010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35nA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): APE6800Y; FT7511L6X; FTL7522L6X;
Introduction Date: January 16, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC OSC PROG TIMER TSOT23-6
SOT-23-Thin-6 Timers / Clock Oscillators ROHS
| Texas Instruments | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TPL5010DDCR | 2297087P | 296-44392-6-ND | 689-TPL5010DDCR | 1272043-TPL5010DDCR | TPL5010DDCR | TPL5010DDCR |
| Product Name | TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese | Real Time Clocks | Programmable Timers and Oscillators | Industrial 5.5V Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCR | Programmable Timers and Oscillators | RTC/Clock Chip >> Timers / Clock Oscillators |
| Package Type | SOT | SOT-23-THIN | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | Surface Mount; Surface Mount |