The CDCLVP110 is a low-voltage 1:10 LVPECL/HSTL to LVPECL clock driver that distributes one differential clock input to ten differential LVPECL outputs with a typical skew of 15 ps. It operates from a single 2.375 V to 3.8 V supply and supports input frequencies from DC to 3.5 GHz. The device features a selectable input multiplexer for LVPECL or HSTL signals and includes a VBB reference voltage output for single-ended operation. It is packaged in a 32-pin LQFP with dimensions compatible with the LQFP (VF) package format and is characterized for operation from -40°C to 85°C. It is pin-to-pin compatible with MC100EP111, ES6111, LVEP111, and PTN1111.
1:10 LVPECL/HSTL to LVPECL Clock Driver 32-LQFP -40 to 85
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP
IC CLK BUFFER 2:10 3.5GHZ 32LQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCLVP110MVFRG4 | CDCLVP110MVFRG4-ND | CDCLVP110MVFRG4 |
| Product Name | CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVPECL | LVPECL | |
| Package Type | LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 2.5 to 3.3 volts | 2.38 to 3.8 volts |