Texas Instruments CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface CDC318ADLRG4

Description
1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP
Request a Quote Datasheet
Description
1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLRG4 - Texas Instruments
Dallas, TX, United States
CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface
CDC318ADLRG4
CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface CDC318ADLRG4
1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP

1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP

Buy Now Datasheet
Clock Buffers, Drivers - CDC318ADLRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC318ADLRG4-ND
Clock Buffers, Drivers CDC318ADLRG4-ND
"Clock Fanout Buffer (Distribution), Data IC 1:18 100MHz 48-BSSOP (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Data IC 1:18 100MHz 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC318ADLRG4
087901-CDC318ADLRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC318ADLRG4 087901-CDC318ADLRG4
Manufacturer: Texas Instruments Win Source Part Number: 087901-CDC318ADLRG4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Data Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087901-CDC318ADLRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDC318ADLRG4 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDC318ADLRG4
Clock Buffers, Drivers CDC318ADLRG4
IC CLK BUFFER 1:18 100MHZ 48SSOP

IC CLK BUFFER 1:18 100MHZ 48SSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC318ADLRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC318ADLRG4
Clock/Timing - Clock Buffers, Drivers CDC318ADLRG4
IC CLK BUFFER 1:18 100MHZ 48SSOP

IC CLK BUFFER 1:18 100MHZ 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC318ADLRG4 CDC318ADLRG4-ND 087901-CDC318ADLRG4 CDC318ADLRG4 CDC318ADLRG4
Product Name CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC318ADLRG4 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Data; Clock Driver Clock Driver
Bus Interface LVTTL, TTL LVTTL TTL; LVTTL, TTL LVTTL, TTL
Package Type SSOP Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" Surface Mount; 48-SSOP Surface Mount; SSOP; Surface Mount Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers
CDC340 1-to-8 clock driver with tight AC specification - CDC340DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers