The CD74HCT297E is a high-speed CMOS digital phase-locked loop in a 16-pin PDIP package, designed for implementing first-order phase-locked-loop circuits without analog components. It operates with a supply voltage range of 4.5 V to 5.5 V and supports input logic compatibility with LSTTL. The device features an XOR phase detector and an edge-controlled phase detector, with a K-counter programmable to 23 to 217 stages for adjustable loop bandwidth. The K-clock operates up to 55 MHz, and the I/D-clock up to 35 MHz. It has a standard output drive capability of 10 LSTTL loads and a bus driver output capable of driving 15 LSTTL loads. The operating temperature range is -55 °C to 125 °C. The package measures 506 mm in length, 13.97 mm in width, and has a tube width of 4.32 mm.
High Speed CMOS Logic Digital Phase-Locked-Loop 16-PDIP -55 to 125
"Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300"", 7.62mm)"
High Speed CMOS PLL IC, 55MHz, 5V, PDIP Product overview: CD74HCT297E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 55MHz, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HCT297E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160384-CD74HCT297E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300", 7.62mm)
IC PHASE LOCK LOOP 16DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | CD74HCT297E | 296-33145-5-ND | 728-CD74HCT297E | 1160384-CD74HCT297E | CD74HCT297E | CD74HCT297E |
| Product Name | CD74HCT297 High Speed CMOS Logic Digital Phase-Locked-Loop | Clock Generators, PLLs, Frequency Synthesizers | 55MHz 5V Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT297E | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | PDIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Frequency | 25 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz |