The CDCLVP110 is a low-voltage 1:10 LVPECL/HSTL to LVPECL clock driver that distributes one differential clock input to ten differential LVPECL outputs with a typical output skew of 15 ps. It operates from a single 2.375 V to 3.8 V supply and supports clock frequencies from DC to 3.5 GHz. The device is available in a 32-pin LQFP package and is characterized for operation from -40°C to 85°C. It includes a VBB reference voltage output for single-ended clocking and selectable input routing via CLK_SEL. The CDCLVP110MVFR variant shares the same electrical and thermal specifications as the series.
1:10 LVPECL/HSTL to LVPECL Clock Driver 32-LQFP -40 to 85
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1160654-CDCLVP110MVF
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver
IC CLK BUFFER 2:10 3.5GHZ 32LQFP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCLVP110MVFR | CDCLVP110MVFR-ND | 1160654-CDCLVP110MVFR | CDCLVP110MVFR | CDCLVP110MVFR |
| Product Name | CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP110MVFR | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; HSTL | ||
| Package Type | LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.5 to 3.3 volts | 2.38 to 3.8 volts |