Texas Instruments CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC2536DBRG4

Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Dallas, TX, United States
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC2536DBRG4
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC2536DBRG4
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDC2536DBRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDC2536DBRG4-ND
"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2536DBRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2536DBRG4
IC PLL CLOCK DRIVER 28SSOP

IC PLL CLOCK DRIVER 28SSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2536DBRG4
Clock Generators, PLLs, Frequency Synthesizers CDC2536DBRG4
PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2536DBRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2536DBRG4
IC 3.3V PLL CLK-DRVR 28SSOP

IC 3.3V PLL CLK-DRVR 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2536DBRG4 CDC2536DBRG4-ND CDC2536DBRG4 CDC2536DBRG4 CDC2536DBRG4
Product Name CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator PLL Clock Driver; Clock Generator Clock Driver Clock Generator
Package Type SSOP Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" SSOP Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391D - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers