Texas Instruments CDCLVD2108 Low Jitter, Dual 1:8 Universal-to-LVDS Buffer CDCLVD2108RGZT

Description
Low Jitter, Dual 1:8 Universal-to-LVDS Buffer 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, Dual 1:8 Universal-to-LVDS Buffer 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD2108 Low Jitter, Dual 1:8 Universal-to-LVDS Buffer - CDCLVD2108RGZT - Texas Instruments
Dallas, TX, United States
CDCLVD2108 Low Jitter, Dual 1:8 Universal-to-LVDS Buffer
CDCLVD2108RGZT
CDCLVD2108 Low Jitter, Dual 1:8 Universal-to-LVDS Buffer CDCLVD2108RGZT
Low Jitter, Dual 1:8 Universal-to-LVDS Buffer 48-VQFN -40 to 85

Low Jitter, Dual 1:8 Universal-to-LVDS Buffer 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
800MHz 2.5V VQFN Logic IC
764-CDCLVD2108RGZT
800MHz 2.5V VQFN Logic IC 764-CDCLVD2108RGZT
2:16 Clock Buffer, LVDS, 800MHz, 2.5V, VQFN Product overview: CDCLVD2108RGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, 2.5V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD2108RGZT can be used for catalog matching and distributor lookup.

2:16 Clock Buffer, LVDS, 800MHz, 2.5V, VQFN Product overview: CDCLVD2108RGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, 2.5V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD2108RGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVD2108RGZT 764-CDCLVD2108RGZT
Product Name CDCLVD2108 Low Jitter, Dual 1:8 Universal-to-LVDS Buffer 800MHz 2.5V VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers