Texas Instruments CDCLVD2102 Low Jitter, Dual 1:2 Universal-to-LVDS Buffer CDCLVD2102RGTT

Description
Low Jitter, Dual 1:2 Universal-to-LVDS Buffer 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, Dual 1:2 Universal-to-LVDS Buffer 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD2102 Low Jitter, Dual 1:2 Universal-to-LVDS Buffer - CDCLVD2102RGTT - Texas Instruments
Dallas, TX, United States
CDCLVD2102 Low Jitter, Dual 1:2 Universal-to-LVDS Buffer
CDCLVD2102RGTT
CDCLVD2102 Low Jitter, Dual 1:2 Universal-to-LVDS Buffer CDCLVD2102RGTT
Low Jitter, Dual 1:2 Universal-to-LVDS Buffer 16-QFN -40 to 85

Low Jitter, Dual 1:2 Universal-to-LVDS Buffer 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
800MHz QFN Logic IC
764-CDCLVD2102RGTT
800MHz QFN Logic IC 764-CDCLVD2102RGTT
Clock Buffer 800MHz LVDS/LVCMOS 2-IN 4-OUT QFN Product overview: CDCLVD2102RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD2102RGTT can be used for catalog matching and distributor lookup.

Clock Buffer 800MHz LVDS/LVCMOS 2-IN 4-OUT QFN Product overview: CDCLVD2102RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD2102RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVD2102RGTT 764-CDCLVD2102RGTT
Product Name CDCLVD2102 Low Jitter, Dual 1:2 Universal-to-LVDS Buffer 800MHz QFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-5413DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers