Texas Instruments CDCLVC1110 Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer CDCLVC1110PWR

Description
Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1110 Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer - CDCLVC1110PWR - Texas Instruments
Dallas, TX, United States
CDCLVC1110 Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer
CDCLVC1110PWR
CDCLVC1110 Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer CDCLVC1110PWR
Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer 20-TSSOP -40 to 85

Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
250MHz 3.6V TSSOP Logic IC
764-CDCLVC1110PWR
250MHz 3.6V TSSOP Logic IC 764-CDCLVC1110PWR
1:10 LVCMOS Clock Buffer, 250MHz, 2ns Delay, 2.3-3.6V, TSSOP Product overview: CDCLVC1110PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 3.6V, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1110PWR can be used for catalog matching and distributor lookup.

1:10 LVCMOS Clock Buffer, 250MHz, 2ns Delay, 2.3-3.6V, TSSOP Product overview: CDCLVC1110PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 3.6V, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1110PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1110PWR 764-CDCLVC1110PWR
Product Name CDCLVC1110 Low Jitter, 1:10 LVCMOS Fan-out Clock Buffer 250MHz 3.6V TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers