533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1160630-CDCFR83DBQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
PLL Based Clock Driver, 83 Series, 1 True Output(s), 1 Inverted Output(s), CMOS, PDSO24
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP
533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85 Product overview: CDCFR83DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 533MHz, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCFR83DBQ can be used for catalog matching and distributor lookup.
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | CDCFR83DBQ | 1160630-CDCFR83DBQ | CDCFR83DBQ | 296-12311-5-ND | 763-CDCFR83DBQ | CDCFR83DBQ |
| Product Name | CDCFR83 533MHz Direct Rambus (TM) Clock Generator | Clock/Timing - Clock/Timing - Application Specific - CDCFR83DBQ | Application Specific Clock/Timing | 533MHz SSOP Clock and Timing IC | Application Specific Clock/Timing | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | RoHS | |
| Bus Interface | CMOS | Clock | Clock | |||
| Package Type | SOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |