Texas Instruments CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD74HC4046AMTE4

Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMTE4 - Texas Instruments
Dallas, TX, United States
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO
CD74HC4046AMTE4
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD74HC4046AMTE4
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125

High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CD74HC4046AMTE4
Clock and Timing IC 728-CD74HC4046AMTE4
Phase Locked Loops - PLL Hi-Spd CMOS Logic PLL Product overview: CD74HC4046AMTE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046AMTE4 can be used for catalog matching and distributor lookup.

Phase Locked Loops - PLL Hi-Spd CMOS Logic PLL Product overview: CD74HC4046AMTE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046AMTE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046AMTE4
771383-CD74HC4046AMTE4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046AMTE4 771383-CD74HC4046AMTE4
Manufacturer: Texas Instruments Win Source Part Number: 771383-CD74HC4046AMT E4 Series: 74HC Packaging: Reel package Type: Phase Lock Loop (PLL) Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 38MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2 V ~ 6 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771383-CD74HC4046AMTE4
Series: 74HC
Packaging: Reel package
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 38MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2 V ~ 6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks
Product Number CD74HC4046AMTE4 728-CD74HC4046AMTE4 771383-CD74HC4046AMTE4
Product Name CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046AMTE4
Bus Interface CMOS CMOS; CMOS
Package Type PDIP,SO,SOIC,TSSOP Tape and Reel Surface Mount
Supply Voltage 2 to 6 volts 2 to 6 volts
Frequency 70 MHz 38 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCV857BI CDCV857B, CDCV857BI  2.5-V Phase-Lock Loop Clock Driver - CDCV857BIDGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
3 suppliers
DP8570A Timer Control Peripheral (TCP) - DP8570AVX/NOPB - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers