The CD74HCT4520M96 is a dual binary up-counter in a 16-pin SOIC package, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C. It features synchronous internal carry propagation, positive or negative edge triggering, and MASTER RESET for clearing all stages. The device is surface-mount, compatible with LSTTL inputs, and supplied in tape and reel packaging with a 2500-piece reel size. The package dimensions are 16.4mm width and 330.0mm reel diameter.
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC DUAL BINARY UP-COUNTER 16SOIC
IC BINARY COUNTR DL 4BIT 16SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT4520M96 | 296-37337-2-ND | CD74HCT4520M96 | CD74HCT4520M96 | CD74HCT4520M96 |
| Product Name | CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | ||||
| Number of Stages (Bits) | 4 bits | ||||
| Operating Current | 0.0800 mA |