2 D-type flip-flop w/set &reset,74HCT74D
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SO
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SO
| RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1661291 | 74HCT74D,652 | 1727-4304-ND | 74HCT74D,652 | 74HCT74D,652 | 74HCT74D,652 |
| Product Name | Flip Flop ICs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Output Characteristics | CMOS | |||||
| Propagation Delay | 53 ns | 44 ns | ||||
| Package Type | Soic; SOIC | SO14 | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Logic Family | Hct | CMOS |