Rochester Electronics Logic - Flip Flops 74AC175SJ

Description
IC FF D-TYPE SNGL 4BIT 16SOP
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AC175SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC175SJ
Logic - Flip Flops 74AC175SJ
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AC175SJ
Product Name Logic - Flip Flops
fMAX 244 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
5 suppliers
Flip Flops - 54LS379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC374SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details