Texas Instruments CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates CD74HCT32E

Description
High Speed CMOS Logic Quad Two-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - CD74HCT32E - Texas Instruments
Dallas, TX, United States
CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates
CD74HCT32E
CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates CD74HCT32E
High Speed CMOS Logic Quad Two-Input OR Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad Two-Input OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-2112-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2112-5-ND
Gates and Inverters 296-2112-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT32E - 012946-CD74HCT32E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT32E
012946-CD74HCT32E
Logic - Logic - Gates and Inverters - CD74HCT32E 012946-CD74HCT32E
Manufacturer: Texas Instruments Win Source Part Number: 012946-CD74HCT32E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MM74HCT32N; CD74HCT32EE4; 74HCT32N/S71,112; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012946-CD74HCT32E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MM74HCT32N; CD74HCT32EE4; 74HCT32N/S71,112;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-CD74HCT32E
Quad 5V Logic IC 705-CD74HCT32E
Quad 2-Input OR Gate IC, CMOS, 5V, PDIP Product overview: CD74HCT32E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT32E can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 5V, PDIP Product overview: CD74HCT32E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT32E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HCT32E - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic Gates - 633953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
633953
Logic Gates 633953
Quad 2i/p OR gate,CD74HCT32E DIP14 5.5V

Quad 2i/p OR gate,CD74HCT32E DIP14 5.5V

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT32E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT32E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT32E
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD74HCT32E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT32E
Gates and Inverters CD74HCT32E
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now
IC GATE OR 4CH 2-INP 14-DIP - 815-CD74HCT32E - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-DIP
815-CD74HCT32E
IC GATE OR 4CH 2-INP 14-DIP 815-CD74HCT32E
IC GATE OR 4CH 2-INP 14-DIP

IC GATE OR 4CH 2-INP 14-DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT32E
Logic Gates CD74HCT32E
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT32E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT32E
Logic - Gates and Inverters CD74HCT32E
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
74Hct Cmos, 74Hct32, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5492 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct32, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5492
74Hct Cmos, 74Hct32, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5492
74HCT CMOS, 74HCT32, DIP14, 5.5V; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, 74HCT32, DIP14, 5.5V; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT32E 296-2112-5-ND 012946-CD74HCT32E 705-CD74HCT32E CD74HCT32E 633953 CD74HCT32E CD74HCT32E 815-CD74HCT32E CD74HCT32E CD74HCT32E 26AJ5492
Product Name CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT32E Quad 5V Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters IC GATE OR 4CH 2-INP 14-DIP Logic Gates Logic - Gates and Inverters 74Hct Cmos, 74Hct32, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR Or OR OR; OR Gate OR NOT; OR OR; OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5.5 v 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High) 5.5V
Logic Family HCT CMOS Or CMOS; CMOS
Propagation Delay 30 ns 24 ns 24 ns 24 ns 24 ns 24 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 54S15DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details