Texas Instruments SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 5962-9756201QSA

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QSA - Texas Instruments
Dallas, TX, United States
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
5962-9756201QSA
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 5962-9756201QSA
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9756201QSA
Product Name SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
Operating Current 128 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74107PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details