Texas Instruments Integrated Circuits (ICs) - Logic - Latches 9308FMQB

Description
D LATCH, 4-BIT
Datasheet
Description
D LATCH, 4-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 9308FMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
9308FMQB
Integrated Circuits (ICs) - Logic - Latches 9308FMQB
D LATCH, 4-BIT

D LATCH, 4-BIT

Supplier's Site
Latches - 9308FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9308FMQB
Latches 9308FMQB
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CFP

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CFP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 9308FMQB 9308FMQB
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573CTSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GS,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details