High Speed CMOS Logic Dual 4-Input NAND Gates 14-PDIP -55 to 125
NAND Gate, HCT Series, 2-Func, 4-Input, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 050172-CD74HCT20E
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
NAND Gate IC 2 Channel 14-PDIP
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NAND Gate
NAND Gate IC 2 Channel 14-PDIP
IC GATE NAND 2CH 4-INP 14DIP
IC GATE NAND 2CH 4-INP 14DIP
IC, DUAL NAND GATE, 4I/P, DIP-14; Logic Family / Base Number:74HCT20; Logic Type:NAND; Output Current:-; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT20E | CD74HCT20E | 050172-CD74HCT20E | 296-2135-5-ND | CD74HCT20E | CD74HCT20E | CD74HCT20E | CD74HCT20E | 26AJ5480 |
| Product Name | CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates | Logic - Logic - Gates and Inverters - CD74HCT20E | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Dual Nand Gate, 4I/p, Dip-14; Logic Family / Base Number Texas Instruments | |
| Gate Type | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | |||
| Logic Family | HCT | CMOS | |||||||
| Propagation Delay | 35 ns | 28 ns | 28 ns | ||||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA |