Texas Instruments Gates and Inverters 54H52FM

Description
AND/OR Gate Configurable 1 Circuit 9 Input (2, 3, 2, 2) Input 14-CFP
Datasheet
Description
AND/OR Gate Configurable 1 Circuit 9 Input (2, 3, 2, 2) Input 14-CFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54H52FM
Gates and Inverters 54H52FM
AND/OR Gate Configurable 1 Circuit 9 Input (2, 3, 2, 2) Input 14-CFP

AND/OR Gate Configurable 1 Circuit 9 Input (2, 3, 2, 2) Input 14-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H52FM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
54H52FM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 54H52FM
AND-OR GATE

AND-OR GATE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates
Product Number 54H52FM 54H52FM
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR; AND/OR Gate AND
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended Single-Ended
Inputs 9
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482W/R - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details