The CD74HCT193 is a presettable synchronous 4-bit binary up/down counter with asynchronous reset, designed for high-speed CMOS logic applications. It is available in a 16-pin PDIP package with an operating temperature range of -55°C to 125°C. The device operates with a supply voltage of 4.5V to 5.5V and provides direct LSTTL input logic compatibility. Terminal count outputs enable cascading for higher-bit counting, and asynchronous parallel loading allows presetting the count via P0-P3 inputs. The master reset input overrides all other inputs to clear the counter to zero.
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters with Asynchronous Reset 16-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HCT193EE4 |
| Product Name | CD74HCT193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters with Asynchronous Reset |
| Features | Presettable |
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP |