Texas Instruments CD74HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters CD74HCT191M

Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD74HCT191M - Texas Instruments
Dallas, TX, United States
CD74HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters
CD74HCT191M
CD74HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters CD74HCT191M
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-SOIC -55 to 125

High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT191M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-9261-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9261-5-ND
Counters, Dividers 296-9261-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - CD74HCT191M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT191M
Counters, Dividers CD74HCT191M
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT191M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT191M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT191M
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HCT191M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT191M
Logic - Counters, Dividers CD74HCT191M
IC SYNC 4-BIT UP/DN CNTR 16-SOIC

IC SYNC 4-BIT UP/DN CNTR 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT191M CD74HCT191M 296-9261-5-ND CD74HCT191M CD74HCT191M CD74HCT191M
Product Name CD74HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Features Presettable
Counter Category Synchronous Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-87517012A - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BMG4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
2 suppliers
Counters, Dividers - 54ALS161BE/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 35 MHz
View Details
2 suppliers