CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-SO -55 to 125
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
IC COUNTER BIN 8BIT CMOS 16SO
IC BINARY COUNTER 8-BIT 16SO
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40103BNSR | CD40103BNSR | 296-29360-2-ND | CD40103BNSR | CD40103BNSR | CD40103BNSR |
| Product Name | CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Features | Presettable | |||||
| Counter Category | Synchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,TSSOP | SOP; SOP16 | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CD4000 | CMOS |