Texas Instruments CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD74HC299EE4

Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299EE4 - Texas Instruments
Dallas, TX, United States
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
CD74HC299EE4
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD74HC299EE4
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
 - 7092539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial/Parallel to Serial/Parallel Number of Elements = 1 Pin Count = 20 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 7092539P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial/Parallel to Serial/Parallel Number of Elements = 1 Pin Count = 20 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Shift Registers Shift Registers
Product Number CD74HC299EE4 7092539
Product Name CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
Register Type Universal Universal
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Output Characteristics 3-State
Package Type Other; PDIP,SOIC PDIP
Logic Family CMOS; HC HCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54S194FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers