Texas Instruments CD4021B-MIL CMOS 8-Stage Static Shift Register CD4021BF

Description
CMOS 8-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Dallas, TX, United States
CD4021B-MIL CMOS 8-Stage Static Shift Register
CD4021BF
CD4021B-MIL CMOS 8-Stage Static Shift Register CD4021BF
CMOS 8-Stage Static Shift Register 16-CDIP -55 to 125

CMOS 8-Stage Static Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4021BF - 1159601-CD4021BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021BF
1159601-CD4021BF
Logic - Logic - Shift Registers - CD4021BF 1159601-CD4021BF
Manufacturer: Texas Instruments Win Source Part Number: 1159601-CD4021BF Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159601-CD4021BF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021BF
Integrated Circuits (ICs) - Logic - Shift Registers CD4021BF
CMOS 8-STAGE STATIC SHIFT REGIST

CMOS 8-STAGE STATIC SHIFT REGIST

Supplier's Site
Shift Registers - CD4021BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BF
Shift Registers CD4021BF
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet
Shift Registers - CD4021BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BF
Shift Registers CD4021BF
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4021BF 1159601-CD4021BF CD4021BF CD4021BF CD4021BF
Product Name CD4021B-MIL CMOS 8-Stage Static Shift Register Logic - Logic - Shift Registers - CD4021BF Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 3V; 18 1.8V 1.8V; 3V ~ 18V
Package Type Other; CDIP,WAFERSALE DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 9338PCQR - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR - 1131157-74AVCBH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
2 suppliers