Texas Instruments CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates CD74HCT132E

Description
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates - CD74HCT132E - Texas Instruments
Dallas, TX, United States
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates
CD74HCT132E
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates CD74HCT132E
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-2090-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2090-5-ND
Gates and Inverters 296-2090-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
 - CD74HCT132E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT132E - 012942-CD74HCT132E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT132E
012942-CD74HCT132E
Logic - Logic - Gates and Inverters - CD74HCT132E 012942-CD74HCT132E
Manufacturer: Texas Instruments Win Source Part Number: 012942-CD74HCT132E Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012942-CD74HCT132E
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD74HCT132E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT132E
Gates and Inverters CD74HCT132E
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now
Quad Nand Gate, Schmitt Trigger, Dip-14; Logic Function Texas Instruments - 60K5149 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, Schmitt Trigger, Dip-14; Logic Function Texas Instruments
60K5149
Quad Nand Gate, Schmitt Trigger, Dip-14; Logic Function Texas Instruments 60K5149
QUAD NAND GATE, SCHMITT TRIGGER, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HCT132; Logic IC Family:74HCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

QUAD NAND GATE, SCHMITT TRIGGER, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HCT132; Logic IC Family:74HCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
74Hct Cmos, 74Hct132, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 29AH3599 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct132, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
29AH3599
74Hct Cmos, 74Hct132, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 29AH3599
74HCT CMOS, 74HCT132, DIP14, 5.5V; Logic Family / Base Number:74HCT132; Logic Type:NAND Schmitt Trigger; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins;RoHS Compliant: Yes

74HCT CMOS, 74HCT132, DIP14, 5.5V; Logic Family / Base Number:74HCT132; Logic Type:NAND Schmitt Trigger; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins;RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HCT132E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT132E
Logic - Gates and Inverters CD74HCT132E
IC GATE NAND 4CH 2IN 14DIP

IC GATE NAND 4CH 2IN 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT132E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT132E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT132E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT132E
Logic Gates CD74HCT132E
Logic Gates Quad 2-In Schmit Trg

Logic Gates Quad 2-In Schmit Trg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT132E 296-2090-5-ND CD74HCT132E 012942-CD74HCT132E CD74HCT132E 60K5149 29AH3599 CD74HCT132E CD74HCT132E CD74HCT132E
Product Name CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT132E Gates and Inverters Quad Nand Gate, Schmitt Trigger, Dip-14; Logic Function Texas Instruments 74Hct Cmos, 74Hct132, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND; NAND Schmitt Trigger NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Logic Family HCT CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 41 ns 33 ns 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers