Texas Instruments CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02M96

Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - CD74HCT02M96 - Texas Instruments
Dallas, TX, United States
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates
CD74HCT02M96
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02M96
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT02M96CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT02M96CT-ND
Gates and Inverters 296-CD74HCT02M96CT-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT02M96DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT02M96DKR-ND
Gates and Inverters 296-CD74HCT02M96DKR-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT02M96TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT02M96TR-ND
Gates and Inverters 296-CD74HCT02M96TR-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V 4mA SOIC Logic IC
705-CD74HCT02M96
Quad 5V 4mA SOIC Logic IC 705-CD74HCT02M96
Quad 2-Input NOR Gate IC, 5V, 4mA, 21ns, CMOS, SOIC Product overview: CD74HCT02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT02M96 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 4mA, 21ns, CMOS, SOIC Product overview: CD74HCT02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT02M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT02M96 - 771401-CD74HCT02M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT02M96
771401-CD74HCT02M96
Logic - Logic - Gates and Inverters - CD74HCT02M96 771401-CD74HCT02M96
Manufacturer: Texas Instruments Win Source Part Number: 771401-CD74HCT02M96 Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT02D/C,118; 74HCT02D/S242,118; M74HCT02RM13TR; TC74HCT02AFN(M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771401-CD74HCT02M96
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT02D/C,118; 74HCT02D/S242,118; M74HCT02RM13TR; TC74HCT02AFN(M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT02M96
Logic Gates CD74HCT02M96
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT02M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT02M96
Logic - Gates and Inverters CD74HCT02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT02M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT02M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HCT02M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT02M96
Gates and Inverters CD74HCT02M96
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - CD74HCT02M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT02M96
Gates and Inverters CD74HCT02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT02M96 296-CD74HCT02M96CT-ND 705-CD74HCT02M96 771401-CD74HCT02M96 CD74HCT02M96 CD74HCT02M96 CD74HCT02M96 CD74HCT02M96 CD74HCT02M96
Product Name CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates Gates and Inverters Quad 5V 4mA SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT02M96 Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 26 ns 21 ns 21 ns 21 ns 21 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers