Texas Instruments CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs CD54HC533F3A

Description
High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HC533F3A - Texas Instruments
Dallas, TX, United States
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs
CD54HC533F3A
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs CD54HC533F3A
High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125

High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD54HC533F3A
1159981-CD54HC533F3A
Logic - Logic - Latches - CD54HC533F3A 1159981-CD54HC533F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159981-CD54HC533F3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159981-CD54HC533F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Latches - CD54HC533F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54HC533F3A
Integrated Circuits (ICs) - Logic - Latches CD54HC533F3A
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD54HC533F3A 1159981-CD54HC533F3A CD54HC533F3A CD54HC533F3A
Product Name CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs Logic - Logic - Latches - CD54HC533F3A Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9320001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 89 mA
View Details
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
6 suppliers