Texas Instruments CD74HC640 High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs CD74HC640M

Description
High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC640M is a high-speed CMOS logic octal inverting bus transceiver featuring three-state outputs. It is designed for applications in multiple-data-bus architectures and offers buffered inputs for improved signal integrity. The device operates over a wide voltage range of 2 V to 6 V and supports a temperature range from -55°C to 125°C, making it suitable for various environmental conditions. This transceiver can drive up to 10 LSTTL loads on standard outputs and 15 LSTTL loads on bus driver outputs, providing significant fanout capabilities. It features balanced propagation delay and transition times, contributing to efficient data transmission. The CD74HC640M also boasts high noise immunity, with input thresholds defined at 30% of VCC at 5 V, ensuring reliable operation in noisy environments. Engineers considering this product should note its compatibility with both CMOS and LSTTL logic levels, making it versatile for different circuit designs.

Datasheet Summary
Powered by GS/AI

The CD74HC640M is a high-speed CMOS logic octal inverting bus transceiver featuring three-state outputs. It is designed for applications in multiple-data-bus architectures and offers buffered inputs for improved signal integrity. The device operates over a wide voltage range of 2 V to 6 V and supports a temperature range from -55°C to 125°C, making it suitable for various environmental conditions. This transceiver can drive up to 10 LSTTL loads on standard outputs and 15 LSTTL loads on bus driver outputs, providing significant fanout capabilities. It features balanced propagation delay and transition times, contributing to efficient data transmission. The CD74HC640M also boasts high noise immunity, with input thresholds defined at 30% of VCC at 5 V, ensuring reliable operation in noisy environments. Engineers considering this product should note its compatibility with both CMOS and LSTTL logic levels, making it versatile for different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC640 High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs - CD74HC640M - Texas Instruments
Dallas, TX, United States
CD74HC640 High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs
CD74HC640M
CD74HC640 High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs CD74HC640M
High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Interface Transceiver IC
704-CD74HC640M
8-bit SOIC Interface Transceiver IC 704-CD74HC640M
8-Bit Inverting Bus Transceiver, 3-State, CMOS, SOIC Product overview: CD74HC640M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC640M can be used for catalog matching and distributor lookup.

8-Bit Inverting Bus Transceiver, 3-State, CMOS, SOIC Product overview: CD74HC640M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC640M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number CD74HC640M 704-CD74HC640M
Product Name CD74HC640 High Speed CMOS Logic Octal Inverting Bus Transceivers with 3-State Outputs 8-bit SOIC Interface Transceiver IC
Technology HC
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers