Texas Instruments Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 74GTLP2033DGVRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131437-74GTLP2033DG VRE4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15V ~ 3.45V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 48-TVSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74GTLP2033 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131437-74GTLP2033DG VRE4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15V ~ 3.45V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 48-TVSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74GTLP2033 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4
1131437-74GTLP2033DGVRE4
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 1131437-74GTLP2033DGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131437-74GTLP2033DG VRE4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15V ~ 3.45V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 48-TVSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74GTLP2033 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1131437-74GTLP2033DGVRE4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage: 3.15V ~ 3.45V
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TVSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74GTLP2033
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131437-74GTLP2033DGVRE4
Product Name Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia - 85X2970 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 16
View Details
Logic - Shift Registers - 74HC165BQ115 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details