8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset 20-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 20-SOIC
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ACT
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ACT
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
IC 8-IN SHFT/STORAGE REG 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
Counter Shift Registers 8-In Universal
IC 8-IN SHFT/STORAGE REG 20-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74ACT299M | 296-4277-5-ND | 8096251P | CD74ACT299M | CD74ACT299M | CD74ACT299M | CD74ACT299M |
| Product Name | CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Counter Shift Registers | Logic - Shift Registers | |
| Register Type | Universal | Universal | Universal | Universal | Universal | ||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | ||||
| Package Type | Other; SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |||
| Logic Family | TTL; CMOS; ACT | Advanced CMOS |