The CD74HC4060M96E4 is a 14-stage binary counter with an onboard oscillator, available in a 16-pin SOIC package with a temperature range of -55°C to 125°C. It operates from 2V to 6V and features Schmitt trigger inputs, TTL-compatible logic levels, and a master reset function that clears all counter stages. A high-level input on the MR pin disables the oscillator and resets outputs to low. The device supports a fanout of 10 LSTTL loads for standard outputs and includes buffered inputs and outputs. The SOIC package has dimensions compatible with tape-and-reel packaging, with a 330mm reel diameter and a pitch of 8mm between cavities.
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HC4060M96E4 |
| Product Name | CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SOIC,TSSOP |
| Logic Family | HC |
| Number of Stages (Bits) | 14 bits |