Texas Instruments CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter CD74HC4059EE4

Description
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059EE4 - Texas Instruments
Dallas, TX, United States
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter
CD74HC4059EE4
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter CD74HC4059EE4
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125

High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number CD74HC4059EE4
Product Name CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54ACT161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 5.5
View Details
4 suppliers
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs - CD4022BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP
Logic Family CD4000
View Details
4 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
10 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers