Texas Instruments CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs CD4022BF

Description
CMOS Octal Counter with 8 Decoded Outputs 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Octal Counter with 8 Decoded Outputs 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs - CD4022BF - Texas Instruments
Dallas, TX, United States
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs
CD4022BF
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs CD4022BF
CMOS Octal Counter with 8 Decoded Outputs 16-CDIP -55 to 125

CMOS Octal Counter with 8 Decoded Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4022BF - 1159604-CD4022BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4022BF
1159604-CD4022BF
Logic - Logic - Counters, Dividers - CD4022BF 1159604-CD4022BF
Manufacturer: Texas Instruments Win Source Part Number: 1159604-CD4022BF Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159604-CD4022BF
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4022BF
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4022BF
IC BINARY COUNTER 4-BIT 16CDIP

IC BINARY COUNTER 4-BIT 16CDIP

Supplier's Site
Counters, Dividers - CD4022BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4022BF
Counters, Dividers CD4022BF
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4022BF 1159604-CD4022BF CD4022BF CD4022BF
Product Name CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs Logic - Logic - Counters, Dividers - CD4022BF Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000
Number of Stages (Bits) 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 93S16PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 70 MHz
View Details
2 suppliers
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HC4520M - Texas Instruments
Specs
Supply Voltage 6
Package Type PDIP,SOIC
Logic Family HC
View Details
9 suppliers
SN54HC590A 8-Bit Binary Counters With 3-State Output Registers - 5962-89603012A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers