Texas Instruments CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. CD4051BQPWRG4Q1

Description
Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Convers. 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Convers. 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRG4Q1 - Texas Instruments
Dallas, TX, United States
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers.
CD4051BQPWRG4Q1
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. CD4051BQPWRG4Q1
Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Convers. 16-TSSOP -40 to 125

Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. 16-TSSOP -40 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BQPWRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD4051BQPWRG4Q1CT-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD4051BQPWRG4Q1CT-ND
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BQPWRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD4051BQPWRG4Q1TR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD4051BQPWRG4Q1TR-ND
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 20MHz TSSOP Analog Switch and Multiplexer IC
747-CD4051BQPWRG4Q1
20V 20MHz TSSOP Analog Switch and Multiplexer IC 747-CD4051BQPWRG4Q1
8:1 Analog Mux/Demux IC, 20V, 1-Ch, 20MHz, TSSOP Product overview: CD4051BQPWRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BQPWRG4Q1 can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 20V, 1-Ch, 20MHz, TSSOP Product overview: CD4051BQPWRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BQPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1 - 202356-CD4051BQPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1
202356-CD4051BQPWRG4Q1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1 202356-CD4051BQPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 202356-CD4051BQPWRG4 Q1 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 30pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202356-CD4051BQPWRG4Q1
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BQPWRG4Q1
Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BQPWRG4Q1
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4051BQPWRG4Q1
Analog Switches, Multiplexers, Demultiplexers CD4051BQPWRG4Q1
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4051BQPWRG4Q1 296-CD4051BQPWRG4Q1CT-ND 747-CD4051BQPWRG4Q1 202356-CD4051BQPWRG4Q1 CD4051BQPWRG4Q1 CD4051BQPWRG4Q1
Product Name CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. Analog Switches, Multiplexers, Demultiplexers 20V 20MHz TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Automotive
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 5 to 20 volts 2.5 to 20 volts 5 to 20 volts 3 to 20 volts
Ron 125 ohms 240 ohms 5 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BE-NG-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 3 to 20 volts
Ron 240 ohms
View Details
2 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BMT - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers