The SN74CBT16245 is a 16-bit FET bus switch organized as two 8-bit low-impedance switches with TTL-compatible input levels and separate output-enable controls. It is available in a 48-pin TVSOP (DGV) package with dimensions consistent with the DGV package style, supporting an operating temperature range of -40°C to 85°C. The device features a maximum on-state resistance of 7 Ω at 4.5 V and 30 mA, propagation delay of 0.35 ns, and input clamp current protection to -50 mA. Latch-up performance exceeds 100 mA per JEDEC 78, Class II, and ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
CBT/FST/QS/5C/B SERIES, DUAL 8-BIT DRIVER, TRUE OUTPUT, PDSO48, PLASTIC, TVSOP-48 Product overview: 74CBT16245DGVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16245DGVRE4
Manufacturer: Texas Instruments
Win Source Part Number: 1131203-74CBT16245DG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-74CBT16245DGVRE4 | 1131203-74CBT16245DGVRE4 |
| Product Name | 8-bit Dual Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16245DGVRE4 |
| Standards and Certifications | RoHS |