CD74HC4040M96G4 is a 12-stage binary counter in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, operating from 2 V to 6 V with a temperature range of -55 °C to 125 °C. It features buffered inputs, a common reset, and negative edge-triggered counting with CMOS input compatibility and LSTTL input logic levels. The device supports a fanout of 10 LSTTL loads and offers balanced propagation delays and low power consumption compared to LSTTL logic.
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HC4040M96G4 |
| Product Name | CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | HC |
| Number of Stages (Bits) | 12 bits |