Texas Instruments CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020M96E4

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96E4 - Texas Instruments
Dallas, TX, United States
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HC4020M96E4
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020M96E4
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD74HC4020M96E4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD74HC4020M96E4-ND
Counters, Dividers CD74HC4020M96E4-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC4020M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4020M96E4
Logic - Counters, Dividers CD74HC4020M96E4
IC BINARY COUNTR 14BIT HS 16SOIC

IC BINARY COUNTR 14BIT HS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4020M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4020M96E4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4020M96E4
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HC4020M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4020M96E4
Counters, Dividers CD74HC4020M96E4
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4020M96E4 CD74HC4020M96E4-ND CD74HC4020M96E4 CD74HC4020M96E4 CD74HC4020M96E4
Product Name CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54LS193FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
SN54LS163A Synchronous 4-Bit Counters - 7603401EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPWE4 - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - 5962-9055301EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
2 suppliers