Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers 4518BDM

Description
IC BCD COUNTER DUAL 4BIT 16CDIP
Datasheet
Description
IC BCD COUNTER DUAL 4BIT 16CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
4518BDM
Integrated Circuits (ICs) - Logic - Counters, Dividers 4518BDM
IC BCD COUNTER DUAL 4BIT 16CDIP

IC BCD COUNTER DUAL 4BIT 16CDIP

Supplier's Site
Counters, Dividers - 4518BDM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
4518BDM
Counters, Dividers 4518BDM
Counter IC BCD Counter, Counter, Decade 2 Element 4 Bit Positive, Negative 16-CDIP

Counter IC BCD Counter, Counter, Decade 2 Element 4 Bit Positive, Negative 16-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number 4518BDM 4518BDM
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Package Type 16-CDIP (0.300, 7.62mm) DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
Counters, Dividers - 1727-3551-ND - DigiKey
Specs
Division Ratio 2
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Logic - Counters, Dividers - 74F163APC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details