High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125
NOR Gate IC 2 Channel 14-TSSOP
Dual 4-Input NOR Gate IC, 74HC Series, TSSOP, 6V Max Product overview: CD74HC4002PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002PW can be used for catalog matching and distributor lookup.
NOR Gate, HC Series, 2-Func, 4-Input, CMOS, PDSO14
IC GATE NOR 2CH 4-INP 14TSSOP
NOR Gate IC 2 Channel 14-TSSOP
IC GATE NOR 2CH 4-INP 14TSSOP
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NOR Gate
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4002PW | 296-CD74HC4002PW-ND | 705-CD74HC4002PW | CD74HC4002PW | CD74HC4002PW | CD74HC4002PW | CD74HC4002PW | CD74HC4002PW |
| Product Name | CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates | Gates and Inverters | Dual 6V TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOR | NOR | NOR; NOR GATE | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | ||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |