Texas Instruments CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393MT

Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393MT - Texas Instruments
Dallas, TX, United States
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters
CD74HC393MT
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393MT
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC393MT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-28578-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28578-2-ND
Counters, Dividers 296-28578-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-28578-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28578-1-ND
Counters, Dividers 296-28578-1-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC393MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC393MT
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC393MT
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Counters, Dividers - CD74HC393MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC393MT
Counters, Dividers CD74HC393MT
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC393MT CD74HC393MT 296-28578-2-ND CD74HC393MT CD74HC393MT
Product Name CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS590 8-Bit Binary Counters With Output Registers - 5962-8751701FA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
Counters, Dividers - 74F161ASCX - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 120 MHz
View Details
2 suppliers
SN54LS163A Synchronous 4-Bit Counters - 76034012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CD40160B CMOS Synchronous Programmable 4-Bit Decade Counter With Asynchronous Clear - CD40160BF3A - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
View Details
3 suppliers