CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-SO -55 to 125
Win Source Part Number: 1371205-CD40192BNSR
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Base Product Number: CD40192
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 18 V
Logic Type: Counter, Decade
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Trigger Type: Positive Edge
Timing: Synchronous
Count Rate: 5.5 MHz
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
IC UP/DOWN COUNTR PRESET 16SO
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
IC DECADE COUNTER 4-BIT 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40192BNSR | 1371205-CD40192BNSR | 296-14096-1-ND | CD40192BNSR | CD40192BNSR | CD40192BNSR |
| Product Name | CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | Presettable | ||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | |||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC |