Dual BCD decade ripple counter with two independently clocked divide-by-2 and divide-by-5 sections, configurable for division ratios from 2 to 100; available in 16-pin PDIP and SOIC packages with body dimensions of 19.31 mm × 6.35 mm and 9.90 mm × 3.90 mm respectively; operated from 2 V to 6 V for HC types, with a wide temperature range of -55°C to 125°C, standard fanout of 10 LSTTL loads, and 30% noise immunity at 5 V supply.
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
IC DECADE COUNTR DL 4BIT 16SOIC
IC DUAL DECADE RIP CNTR 16SOIC
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC390MT | CD74HC390MT-ND | CD74HC390MT | CD74HC390MT | CD74HC390MT |
| Product Name | CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | ||||
| Number of Stages (Bits) | 4 bits |