CD4520B CMOS dual binary up-counter in a 16-pin small-outline integrated circuit (SOIC) package with an operating temperature range of -55 to 125°C.
CMOS Dual Binary Up-Counter 16-SOIC -55 to 125
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1159839-CD4520BM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
LOGIC, DUAL BIN UP-COUNTER, 16SOIC; Logic Family / Base Number:CD4520; Counter Type:Binary, Up; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic RoHS Compliant: Yes
IC BINARY COUNTR DL 4BIT 16SOIC
IC DUAL BIN UP-COUNTER 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4520BM | 296-32927-5-ND | 1159839-CD4520BM | CD4520BM | 36AJ8561 | CD4520BM | CD4520BM |
| Product Name | CD4520B CMOS Dual Binary Up-Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4520BM | Counters, Dividers | Logic, Dual Bin Up-Counter, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | 3V; 3V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 0.0300 mA |