High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125
NAND Gate IC 1 Channel 14-TSSOP
NAND Gate IC 1 Channel 14-TSSOP
NAND Gate IC 1 Channel 14-TSSOP
8-Input NAND Gate, CMOS, 22ns, 6V, 14-TSSOP Product overview: CD74HC30PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30PWT can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 14-TSSOP
IC GATE NAND 1CH 8-INP 14TSSOP
Logic Gates Hi-Speed CMOS Logic 8-Input NAND Gate
IC GATE NAND 1CH 8-INP 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC30PWT | 296-32066-6-ND | 705-CD74HC30PWT | CD74HC30PWT | CD74HC30PWT | CD74HC30PWT | CD74HC30PWT |
| Product Name | CD74HC30 High Speed CMOS Logic 8-Input NAND Gate | Gates and Inverters | 6V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | ||||||
| Propagation Delay | 28 ns | 22 ns | 22 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |