High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
NAND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14
NAND Gate IC 2 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 765412-CD74HC20M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC20D/S200,118; MC74HC20D; MC74HC20DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NAND Gate
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC20M | CD74HC20M | 296-33047-5-ND | 765412-CD74HC20M | CD74HC20M | CD74HC20M | CD74HC20M | CD74HC20M | CD74HC20M |
| Product Name | CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC20M | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | |||||||
| Propagation Delay | 21 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 0.0020 mA |